Panasonic Res, 47K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4752V

Description
RES, 47K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8494
Res, 47K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8494
RES, 47K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1819
Res, 47K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1819
RES, 47K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8494
Product Name Res, 47K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details