Panasonic Res, 475R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4750V

Description
RES, 475R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 475R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1817
Res, 475R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1817
RES, 475R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 475R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8492
Res, 475R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8492
RES, 475R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 475R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1817
Product Name Res, 475R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details