Panasonic Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4702V

Description
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8491
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8491
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1816
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1816
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8491
Product Name Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details