Panasonic Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4701V

Description
RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1815
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1815
RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8490
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8490
RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1815
Product Name Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details