Panasonic Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4642V

Description
RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8487
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8487
RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1811
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1811
RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8487
Product Name Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers