Panasonic Res, 4K64, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4641V

Description
RES, 4K64, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8486
Res, 4K64, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8486
RES, 4K64, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K64, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1810
Res, 4K64, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1810
RES, 4K64, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K64, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8486
Product Name Res, 4K64, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details