Panasonic Res, 44K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4422V

Description
RES, 44K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8481
Res, 44K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8481
RES, 44K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 44K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1805
Res, 44K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1805
RES, 44K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 44K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8481
Product Name Res, 44K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details