Panasonic Res, 430R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4300V

Description
RES, 430R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 430R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1797
Res, 430R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1797
RES, 430R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 430R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4147
Res, 430R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4147
RES, 430R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 430R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1797
Product Name Res, 430R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details