Panasonic Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4122V

Description
RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1793
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1793
RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8471
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8471
RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1793
Product Name Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers