Panasonic Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4121V

Description
RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8470
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8470
RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1792
Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1792
RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8470
Product Name Res, 4K12, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details