Panasonic Res, 412R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4120V

Description
RES, 412R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 412R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1791
Res, 412R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1791
RES, 412R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 412R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8469
Res, 412R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8469
RES, 412R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 412R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1791
Product Name Res, 412R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers