Panasonic Res, 383R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3830V

Description
RES, 383R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 383R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 383R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8457
Res, 383R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8457
RES, 383R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 383R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1779
Res, 383R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1779
RES, 383R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 383R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8457
Product Name Res, 383R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details