Panasonic Res, 37K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3742V

Description
RES, 37K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1778
Res, 37K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1778
RES, 37K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 37K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8456
Res, 37K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8456
RES, 37K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 37K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1778
Product Name Res, 37K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details