Panasonic Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3652V

Description
RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1775
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1775
RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8453
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8453
RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1775
Product Name Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details