Panasonic Res, 365R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3650V

Description
RES, 365R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 365R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1773
Res, 365R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1773
RES, 365R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 365R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8452
Res, 365R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8452
RES, 365R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 365R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1773
Product Name Res, 365R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details