Panasonic Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3482V

Description
RES, 34K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1766
Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1766
RES, 34K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8445
Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8445
RES, 34K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1766
Product Name Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details