Panasonic Res, 33K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3322V

Description
RES, 33K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1760
Res, 33K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1760
RES, 33K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 33K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4143
Res, 33K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4143
RES, 33K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 33K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1760
Product Name Res, 33K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers