Panasonic Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3321V

Description
RES, 3K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1759
Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1759
RES, 3K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8441
Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8441
RES, 3K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1759
Product Name Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details