Panasonic Resistors - Chip Resistor - Surface Mount ERA-6VEB3302V

Description
RES 33K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 33K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6VEB3302V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6VEB3302V
Resistors - Chip Resistor - Surface Mount ERA-6VEB3302V
RES 33K OHM 0.1% 1/4W 0805

RES 33K OHM 0.1% 1/4W 0805

Supplier's Site
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8439
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8439
RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1757
Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1757
RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-6VEB3302V 67AH8439
Product Name Resistors - Chip Resistor - Surface Mount Res, 33K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details