Panasonic Res, 324R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3240V

Description
RES, 324R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 324R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1752
Res, 324R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1752
RES, 324R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 324R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8436
Res, 324R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8436
RES, 324R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 324R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1752
Product Name Res, 324R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers