Panasonic Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3091V

Description
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1747
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1747
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8432
Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8432
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1747
Product Name Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details