Panasonic Res, 309R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3090V

Description
RES, 309R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 309R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8431
Res, 309R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8431
RES, 309R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 309R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1746
Res, 309R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1746
RES, 309R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 309R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8431
Product Name Res, 309R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers