Panasonic Res, 30K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3012V

Description
RES, 30K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1745
Res, 30K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1745
RES, 30K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8430
Res, 30K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8430
RES, 30K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1745
Product Name Res, 30K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details