Panasonic Res, 294R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2940V

Description
RES, 294R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 294R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 294R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1737
Res, 294R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1737
RES, 294R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 294R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8422
Res, 294R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8422
RES, 294R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 294R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1737
Product Name Res, 294R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details