Panasonic Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2742V

Description
RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1730
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1730
RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8416
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8416
RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1730
Product Name Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details