Panasonic Res, 27K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2702V

Description
RES, 27K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1727
Res, 27K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1727
RES, 27K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 27K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 27K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8414
Res, 27K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8414
RES, 27K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 27K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6VEB2702V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6VEB2702V
Resistors - Chip Resistor - Surface Mount ERA-6VEB2702V
RES 27K OHM 0.1% 1/4W 0805

RES 27K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 67AH1727 ERA-6VEB2702V
Product Name Res, 27K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 27000 ohms 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details