Panasonic Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2612V

Description
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1721
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1721
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4134
Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4134
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1721
Product Name Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details