Panasonic Res, 2K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2431V

Description
RES, 2K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8403
Res, 2K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8403
RES, 2K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1711
Res, 2K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1711
RES, 2K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8403
Product Name Res, 2K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details