Panasonic Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2212V

Description
RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8389
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8389
RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1697
Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1697
RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8389
Product Name Res, 22K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details