Panasonic Res, 2K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2101V

Description
RES, 2K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8380
Res, 2K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8380
RES, 2K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1687
Res, 2K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1687
RES, 2K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8380
Product Name Res, 2K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details