Panasonic Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2051V

Description
RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1684
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1684
RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8377
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8377
RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1684
Product Name Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details