Panasonic Res, 205R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB2050V

Description
RES, 205R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1683
Res, 205R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1683
RES, 205R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 205R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8376
Res, 205R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8376
RES, 205R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 205R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1683
Product Name Res, 205R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers