Panasonic Res, 19K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1912V

Description
RES, 19K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1676
Res, 19K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1676
RES, 19K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 19K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8370
Res, 19K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8370
RES, 19K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 19K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1676
Product Name Res, 19K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details