Panasonic Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1871V

Description
RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8366
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8366
RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1672
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1672
RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8366
Product Name Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details