Panasonic Res, 182R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1820V

Description
RES, 182R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 182R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8363
Res, 182R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8363
RES, 182R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 182R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1668
Res, 182R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1668
RES, 182R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 182R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8363
Product Name Res, 182R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details