Panasonic Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1802V

Description
RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1667
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1667
RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8362
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8362
RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1667
Product Name Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers