Panasonic Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1801V

Description
RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1666
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1666
RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8361
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8361
RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1666
Product Name Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details