Panasonic Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1782V

Description
RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1664
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1664
RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4129
Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4129
RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1664
Product Name Res, 17K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details