Panasonic Res, 1K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1741V

Description
RES, 1K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1660
Res, 1K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1660
RES, 1K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4127
Res, 1K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4127
RES, 1K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1660
Product Name Res, 1K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details