Panasonic Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1652V

Description
RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8354
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8354
RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1655
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1655
RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8354
Product Name Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details