Panasonic Res, 160R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1600V

Description
RES, 160R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 160R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8346
Res, 160R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8346
RES, 160R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 160R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1647
Res, 160R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1647
RES, 160R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 160R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8346
Product Name Res, 160R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers