Panasonic Resistor ERA-6VEB1500V

Description
RESISTOR, THICK FILM, 150 OHM, 1/8W, 1% 0805. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RESISTOR, THICK FILM, 150 OHM, 1/8W, 1% 0805. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 136919340 - Radwell International
Willingboro, NJ, United States
Resistor
136919340
Resistor 136919340
RESISTOR, THICK FILM, 150 OHM, 1/8W, 1% 0805. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THICK FILM, 150 OHM, 1/8W, 1% 0805. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 150R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8337
Res, 150R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8337
RES, 150R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 150R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1638
Res, 150R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1638
RES, 150R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 150R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 136919340 67AH8337
Product Name Resistor Res, 150R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details