Panasonic Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1471V

Description
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1636
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1636
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8335
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8335
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1636
Product Name Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details