Panasonic Res, 147R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1470V

Description
RES, 147R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 147R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1635
Res, 147R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1635
RES, 147R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 147R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8334
Res, 147R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8334
RES, 147R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 147R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1635
Product Name Res, 147R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details