Panasonic Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1371V

Description
RES, 1K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8326
Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8326
RES, 1K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1627
Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1627
RES, 1K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8326
Product Name Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details