Panasonic Res, 1K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1301V

Description
RES, 1K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1621
Res, 1K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1621
RES, 1K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8322
Res, 1K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8322
RES, 1K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1621
Product Name Res, 1K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers