Panasonic Res, 127R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1270V

Description
RES, 127R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 127R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 127R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4121
Res, 127R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4121
RES, 127R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 127R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1617
Res, 127R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1617
RES, 127R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 127R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4121
Product Name Res, 127R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details