Panasonic Res, 121R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1210V

Description
RES, 121R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 121R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8315
Res, 121R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8315
RES, 121R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 121R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1611
Res, 121R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1611
RES, 121R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 121R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8315
Product Name Res, 121R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details