Panasonic Resistors - Chip Resistor - Surface Mount ERA-6VEB1200V

Description
RES 120 OHM 0.1% 1/4W 0805
Datasheet
Description
RES 120 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6VEB1200V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6VEB1200V
Resistors - Chip Resistor - Surface Mount ERA-6VEB1200V
RES 120 OHM 0.1% 1/4W 0805

RES 120 OHM 0.1% 1/4W 0805

Supplier's Site
Res, 120R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1608
Res, 120R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1608
RES, 120R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 120R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4120
Res, 120R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4120
RES, 120R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 120R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-6VEB1200V 67AH1608
Product Name Resistors - Chip Resistor - Surface Mount Res, 120R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details