Panasonic Res, 11K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1182V

Description
RES, 11K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 11K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1607
Res, 11K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1607
RES, 11K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 11K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8312
Res, 11K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8312
RES, 11K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 11K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1607
Product Name Res, 11K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details